Surface Temperature Probe
Type K
For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord.
Technical Specifications
Temperature Range: 900 °F (482 °C)
Sensor Type: Type-K
Applications: All types of surfaces
Surface Probe with 1/4′ ceramic tip and exposed thermocouple
1-second time constant
4′ long handle
Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
Made in USA
Surface Temperature Probe
Type K
For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord.
Technical Specifications
- Temperature Range: 900 °F (482 °C)
- Sensor Type: Type-K
- Applications: All types of surfaces
- Surface Probe with 1/4″ ceramic tip and exposed thermocouple
- 1-second time constant
- 4″ long handle
- Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
- Made in USA