TEGAM, Inc. Penetration Temperature Probe 9K604MTC04

Description
Penetration Temperature Probe Type K Sturdy Shaft Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-K Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘Ergonomic’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA
Datasheet
Description
Penetration Temperature Probe Type K Sturdy Shaft Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-K Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘Ergonomic’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Penetration Temperature Probe - 9K604MTC04 - TEGAM, Inc.
Geneva, OH, United States
Penetration Temperature Probe
9K604MTC04
Penetration Temperature Probe 9K604MTC04
Penetration Temperature Probe Type K Sturdy Shaft Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-K Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘Ergonomic’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA

Penetration Temperature Probe

Type K

Sturdy Shaft

Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended.

Technical Specifications

  • Temperature Range: 900 °F (482 °C)
  • Sensor Type: Type-K
  • Applications: Meats, plastics, semi-soft metals
  • Penetration Probe
  • 2-second time constant
  • Specially designed ‘Ergonomic’ handle
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9K604MTC04
Product Name Penetration Temperature Probe
Sensed Temperature 900 F (482 C)
Application Options Designed Specifically for Sanitary Applications
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Ion Implant Thermocouple for Axcelis Implanter -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
Probe Features Available as an Assembly
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details