18" Penetration Temperature Probe
Type K, "T" Handle
Sturdy Shaft
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended.
Technical Specifications
Temperature Range: 900 °F (482 °C)
Sensor Type: Type-K
Applications: Meats, plastics, semi-soft metals
Penetration Probe
2-second time constant
Specially designed ‘T’ handle
Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
Made in USA
18" Penetration Temperature Probe
Type K, "T" Handle
Sturdy Shaft
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended.
Technical Specifications
- Temperature Range: 900 °F (482 °C)
- Sensor Type: Type-K
- Applications: Meats, plastics, semi-soft metals
- Penetration Probe
- 2-second time constant
- Specially designed ‘T’ handle
- Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
- Made in USA