TEGAM, Inc. Datasheets for Digital Thermometers
Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Calibrator Thermometer °C & °F (K, J & T) Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as... | |
| Calibrator Thermometer °C & °F (Multi T/C's) Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in... | |
| Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field... | |
| Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or... | |
| Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model... | |
| Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input K, J, T, E, B, N, R & S The Model... | |
| Handheld Thermocouple Calibrator 14 Thermocouple Types J / K / T / E / N / B / R / S / G / C / D / L /... | |
| Handheld Thermocouple Calibrator 4 Thermocouple Types J / K / T /E +mV New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need... | |
| Platinum RTD Thermometer °F Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible... | |
| Thermistor Thermometer -55 °C to 150 °C, -70 °F to 300 °F Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer... | |
| Thermocouple Thermometer °F or °C (Type K) Economical TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. | |
| Thermocouple Thermometer °F or °C (Type T) Economical Tegam's 875 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type T thermocouples and probes. | |
| Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E... | |
| Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or... | |
| Thermocouple Thermometer Factory Tough, Lab Accurate, Single Input K, J, T & E The Model 911B is a single channel digital thermometer compatible with type K, J, T or E... | |
| The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of... | |
| The Model 922B intrinsically safe thermocouple thermometer is a single-channel digital thermometer compatible with type K, J, T,E, N, R, S or B thermocouple probes to provide a wide range... |