TEGAM, Inc. RTD Air/Gas Temperature Probe 9Y606TA408

Description
RTD Air/Gas Temperature Probe Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to +260 °C Time constant 5 second Accuracy:±(0.3 °C + 0.5%) 1/4′ diameter stainless steel sheath with perforated tip Used with models 850, 855, 868, 869 Made in USA
Datasheet
Description
RTD Air/Gas Temperature Probe Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to +260 °C Time constant 5 second Accuracy:±(0.3 °C + 0.5%) 1/4′ diameter stainless steel sheath with perforated tip Used with models 850, 855, 868, 869 Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Air/Gas Temperature Probe - 9Y606TA408 - TEGAM, Inc.
Geneva, OH, United States
RTD Air/Gas Temperature Probe
9Y606TA408
RTD Air/Gas Temperature Probe 9Y606TA408
RTD Air/Gas Temperature Probe Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to +260 °C Time constant 5 second Accuracy:±(0.3 °C + 0.5%) 1/4′ diameter stainless steel sheath with perforated tip Used with models 850, 855, 868, 869 Made in USA

RTD Air/Gas Temperature Probe

Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 5 ft.

Technical Specifications

  • Range: -50 °C to +260 °C
  • Time constant 5 second
  • Accuracy:±(0.3 °C + 0.5%)
  • 1/4″ diameter stainless steel sheath with perforated tip
  • Used with models 850, 855, 868, 869
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RTD Temperature Probes
Product Number 9Y606TA408
Product Name RTD Air/Gas Temperature Probe
Sensed Temperature -58 to 500 F (-50 to 260 C)
Reference Resistance 100 Ohms (Most Common)
Element Configuration Single Element
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
RTD / Thermocouple Assembly for Hazardous Locations - CBT 100 - Conax Technologies
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details