TEGAM, Inc. Penetration Temperature Probe, T-Handle 9T104MTC36

Description
36" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 36" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 36 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet
Description
36" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 36" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 36 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Penetration Temperature Probe, T-Handle - 9T104MTC36 - TEGAM, Inc.
Geneva, OH, United States
Penetration Temperature Probe, T-Handle
9T104MTC36
Penetration Temperature Probe, T-Handle 9T104MTC36
36" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 36" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 36 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA

36" Penetration Temperature Probe

Type T, "T" Handle

Sturdy Shaft

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 36" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.

Technical Specifications

  • Temperature Range: 400 °F (200 °C)
  • Sensor Type: Type-T
  • 36 inch long sheath
  • Applications: Meats, plastics, semi-soft metals
  • Penetration Probe
  • 2-second time constant
  • Specially designed ‘T’ handle
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855,
    875C, 875F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T104MTC36
Product Name Penetration Temperature Probe, T-Handle
Sensed Temperature 392 F (200 C)
Application Options Designed Specifically for Sanitary Applications
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20032861-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type E
View Details
MI Cable TC Assembly - Style MTA4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details