This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.
| TEGAM, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 9K607MTC03 |
| Product Name | Hypodermic Temperature Probe |
| Sensed Temperature | 392 F (200 C) |
| Application Options | Designed Specifically for Sanitary Applications |
| Base, Noble and Refractory Metal Type | K |
| Element Configuration | Single Element |