TEGAM, Inc. Penetration Temperature Probe, T-Handle 9T104MTC30

Description
30" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 30 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet
Description
30" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 30 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Penetration Temperature Probe, T-Handle - 9T104MTC30 - TEGAM, Inc.
Geneva, OH, United States
Penetration Temperature Probe, T-Handle
9T104MTC30
Penetration Temperature Probe, T-Handle 9T104MTC30
30" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 30 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA

30" Penetration Temperature Probe

Type T, "T" Handle

Sturdy Shaft

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.

Technical Specifications

  • Temperature Range: 400 °F (200 °C)
  • Sensor Type: Type-T
  • 30 inch long sheath
  • Applications: Meats, plastics, semi-soft metals
  • Penetration Probe
  • 2-second time constant
  • Specially designed ‘T’ handle
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T104MTC30
Product Name Penetration Temperature Probe, T-Handle
Sensed Temperature 392 F (200 C)
Application Options Designed Specifically for Sanitary Applications
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data