For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate readings. The 8" sheath is constructed of 304 stainless steel. The probe is supplied with a 3-ft straight cord.
| TEGAM, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 9T606MTC08 |
| Product Name | Air/Gas Temperature Probe |
| Sensed Temperature | 572 F (300 C) |
| Application Options | Designed Specifically for HVAC Applications |
| Base, Noble and Refractory Metal Type | T |
| Element Configuration | Single Element |