TEGAM, Inc. Hypodermic Temperature Probe 9T607MTC03

Description
Hypodermic Temperature Probe Type T The sheath is 3" long and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 4000 °F (200 °C) Sensor Type: Type-T 2-second time constant Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet
Description
Hypodermic Temperature Probe Type T The sheath is 3" long and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 4000 °F (200 °C) Sensor Type: Type-T 2-second time constant Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hypodermic Temperature Probe - 9T607MTC03 - TEGAM, Inc.
Geneva, OH, United States
Hypodermic Temperature Probe
9T607MTC03
Hypodermic Temperature Probe 9T607MTC03
Hypodermic Temperature Probe Type T The sheath is 3" long and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 4000 °F (200 °C) Sensor Type: Type-T 2-second time constant Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA

Hypodermic Temperature Probe

Type T

The sheath is 3" long and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.

Technical Specifications

  • Temperature Range: 4000 °F (200 °C)
  • Sensor Type: Type-T
  • 2-second time constant
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T607MTC03
Product Name Hypodermic Temperature Probe
Sensed Temperature 392 F (200 C)
Application Options Designed Specifically for Sanitary Applications
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data