TEGAM, Inc. Penetration Temperature Probe, T-Handle 9T104MTC18

Description
18" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 18 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet
Description
18" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 18 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Penetration Temperature Probe, T-Handle - 9T104MTC18 - TEGAM, Inc.
Geneva, OH, United States
Penetration Temperature Probe, T-Handle
9T104MTC18
Penetration Temperature Probe, T-Handle 9T104MTC18
18" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Temperature Range: 400 °F (200 °C) Sensor Type: Type-T 18 inch long sheath Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F Made in USA

18" Penetration Temperature Probe

Type T, "T" Handle

Sturdy Shaft

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.

Technical Specifications

  • Temperature Range: 400 °F (200 °C)
  • Sensor Type: Type-T
  • 18 inch long sheath
  • Applications: Meats, plastics, semi-soft metals
  • Penetration Probe
  • 2-second time constant
  • Specially designed ‘T’ handle
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T104MTC18
Product Name Penetration Temperature Probe, T-Handle
Sensed Temperature 392 F (200 C)
Application Options Designed Specifically for Sanitary Applications
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten-Coated Molybdenum for Graphite-Lined Furnaces -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type S (optional feature)
Probe Configuration Straight Probe
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details