TEGAM, Inc. Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
| Product Name | Notes |
|---|---|
| Big Kelvin Probe with Banana Connector Technical Specifications Multiple replaceable heavy duty tip styles available Excellent for making four-wire surface resistance measurements. 0.19″ (4.8 mm) pin spacing Cable Length: 10′ | |
| Kelvin Chip Tweezers 4 Terminal, 3 ft 4 Terminal Kelvin Chip Tweezers. The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm... | |
| Kelvin Chip Tweezers 4 Terminal, 5 ft 4 Terminal Kelvin Chip Tweezers. The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm... | |
| Kelvin Chip Tweezers 5 ft The tweezers make solid connections to chip components in manual sorting applications. Capacity of jaws is 12.7 mm (0.5 in). The Tweezers include a 1.5... | |
| Kelvin Probe 1750 Connector, 5 ft These probes are excellent for making four-wire surface resistance measurements on films and other flat metallic surfaces in heavy duty applications. The probes are... | |
| Large Kelvin Klip Lead Set 2.5 m Provides a solid 4-terminal connection to large components that cannot be measured with conventional Kelvin clips. It is robust in construction, ensuring a... | |
| Long Lead Kelvin Probes (Klips) for Microohm and Bondmeter Technical Specifications Kelvin Klips, 125 ft, for Models RIL-B, R1L-BR and R1L-D1 125 feet long Max Jaw opening: 1.778 inches (4.5... | |
| Miniature Coaxial Probe 1750 Connector, 5 ft Ideal for precision resistance measurements in tighter spaces. The probe has a spring-loaded center pin for voltage detection, while the outer pin provides... | |
| Miniature Coaxial Probe with Banana Connector The coaxial Kelvin probe comes with a spring-loaded center pin for voltage detection, while the outer pin provides the reference current. The test leads... | |
| Miniature Kelvin Probe 1750 Connector, 5 ft These probes are excellent for making four-wire surface resistance measurements on films and other flat metallic surfaces. The probes are marked indicating the... | |
| Product Description Ideal for precision resistance measurements in tighter spaces. The probes are marked indicating the sense pins, ensuring an operator error free measurement. The test leads are 6 feet... | |
| 4 wire Kelvin Alligator set. Used for accurate low resistance measurement. Comes with a 4 ft. cable. Alligator, gold plated clips on one end with dual banana plugs to mate... | |
| 4 wire Kelvin test lead set. Used for low resistance measurement. Comes with a 7 ft. cable. Alligator, gold plated clips on one end with dual banana plugs to mate... | |
| 4 wire Pistol Grip probes. Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. | |
| Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel... |