TEGAM, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| RTD Air/Gas Temperature Probe Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord... | |
| Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to... | |
| Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to... |