Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip.
| TEGAM, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 9T002MTC36 |
| Product Name | Wire Temperature Probe |
| Sensed Temperature | 392 F (200 C) |
| Application Options | Designed Specifically for HVAC Applications |
| Configuration | Exposed Thermocouple |
| Base, Noble and Refractory Metal Type | T |
| Element Configuration | Single Element |