Immersion Temperature Probe
Type K
For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended
Technical Specifications
Temperature Range: 900 °F (482 °C)
Sensor Type: Type-K
Applications: Liquids, gases, small surfaces
General Purpose Probe
1-second time constant
4′ long handle
Used with models 840A, 845, 850, 855, 874C, 874F, 911A, 912A, 931A, 932A
Made in USA
Immersion Temperature Probe
Type K
For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended
Technical Specifications
- Temperature Range: 900 °F (482 °C)
- Sensor Type: Type-K
- Applications: Liquids, gases, small surfaces
- General Purpose Probe
- 1-second time constant
- 4″ long handle
- Used with models 840A, 845, 850, 855, 874C, 874F, 911A, 912A, 931A, 932A
- Made in USA