Thermistor Surface Temperature Probe
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 3 ft.
Technical Specifications
Range: -40 °C to +150 °C
Time constant 5 second
Accuracy:± 0.2 °C from 0 to 70 °C
1/4′ diameter at tip
Used with Models 850, 865, 866
Made in USA
Thermistor Surface Temperature Probe
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 3 ft.
Technical Specifications
- Range: -40 °C to +150 °C
- Time constant 5 second
- Accuracy:± 0.2 °C from 0 to 70 °C
- 1/4″ diameter at tip
- Used with Models 850, 865, 866
- Made in USA