TEGAM, Inc. Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from... | |
| RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors... | |
| RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a... |