TEGAM, Inc. Datasheets for RF Power Meters

RF power meters measure the strength of an RF signal in dBm or watts and may also be called an RF wattmeter. Typically RF power meters are used to measure the output of a transmitter.
RF Power Meters: Learn more

Product Name Notes
RF Thermistor Power Meter Thermistor based RF power sensors are universally recognized as the most accurate means to measure and transfer RF power. The TEGAM Model 1830A thermistor power meter...
0.2 to 200 MHz, 3 to 5,000 W Designed from the same dedication and expertise that built the TEGAM calorimetric instruments used in primary and production labs around the world,...
The TEGAM model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 50 Hz to 3500 MHz frequency...