TEGAM, Inc. Surface Temperature Probe 9T605MTC06

Description
Surface Temperature Probe Type T For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-T Applications: All types of surfaces Surface Probe with 1/4′ ceramic tip and exposed thermocouple 1-second time constant 4′ long handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet
Description
Surface Temperature Probe Type T For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-T Applications: All types of surfaces Surface Probe with 1/4′ ceramic tip and exposed thermocouple 1-second time constant 4′ long handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Temperature Probe - 9T605MTC06 - TEGAM, Inc.
Geneva, OH, United States
Surface Temperature Probe
9T605MTC06
Surface Temperature Probe 9T605MTC06
Surface Temperature Probe Type T For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-T Applications: All types of surfaces Surface Probe with 1/4′ ceramic tip and exposed thermocouple 1-second time constant 4′ long handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA

Surface Temperature Probe

Type T

For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is actually mounted on a 1/4" diameter tip and makes direct contact with the surface being measured. 3-ft coil cord.

Technical Specifications

  • Temperature Range: 900 °F (482 °C)
  • Sensor Type: Type-T
  • Applications: All types of surfaces
  • Surface Probe with 1/4″ ceramic tip and exposed thermocouple
  • 1-second time constant
  • 4″ long handle
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T605MTC06
Product Name Surface Temperature Probe
Sensed Temperature 900 F (482 C)
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034386-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type E
View Details
Wire Thermocouples - Style TWW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Flexible Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details