TEGAM, Inc. Fast Response Type T Hypodermic Temperature Probe 9T797MTCPVC36

Description
Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable Technical Specifications Measures in 2 sec to +95% of final temperature Tip: 0.09′ Diameter Sensor Type: Type-T Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers Made in USA
Datasheet
Description
Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable Technical Specifications Measures in 2 sec to +95% of final temperature Tip: 0.09′ Diameter Sensor Type: Type-T Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Response Type T Hypodermic Temperature Probe - 9T797MTCPVC36 - TEGAM, Inc.
Geneva, OH, United States
Fast Response Type T Hypodermic Temperature Probe
9T797MTCPVC36
Fast Response Type T Hypodermic Temperature Probe 9T797MTCPVC36
Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable Technical Specifications Measures in 2 sec to +95% of final temperature Tip: 0.09′ Diameter Sensor Type: Type-T Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers Made in USA

Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable

Technical Specifications

  • Measures in 2 sec to +95% of final temperature
  • Tip: 0.09″ Diameter
  • Sensor Type: Type-T
  • Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T797MTCPVC36
Product Name Fast Response Type T Hypodermic Temperature Probe
Application Options Designed Specifically for Sanitary Applications
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type T
Unlock Full Specs
to access all available technical data

Similar Products

Air Inlet or Oil Temperature Sensor -  - Conax Technologies
Specs
Probe Configuration Air Probe
Probe Features Available as an Assembly
View Details
MgO Insulated Thermocouple, Sheath Term -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3429139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details