30" Penetration Temperature Probe
Type T
Sturdy Shaft
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.
Technical Specifications
Temperature Range: 400 °F (200 °C)
Sensor Type: Type-T
30 inch long sheath
Applications: Meats, plastics, semi-soft metals
Penetration Probe
2-second time constant
Specially designed ‘Ergonomic’ handle
Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F
Made in USA
30" Penetration Temperature Probe
Type T
Sturdy Shaft
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.
Technical Specifications
- Temperature Range: 400 °F (200 °C)
- Sensor Type: Type-T
- 30 inch long sheath
- Applications: Meats, plastics, semi-soft metals
- Penetration Probe
- 2-second time constant
- Specially designed ‘Ergonomic’ handle
- Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 875C, 875F
- Made in USA