TEGAM, Inc. Penetration Temperature Probe 9T604MTC04

Description
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Sensor Type: Type-T Penetration Probe Temperature Range: 400 °F (200 °C) Made in USA Specially designed Ergonomic handle 2-second time constant Applications: Meats, plastics, semi-soft metals Used with models 911A, 912A, 931A, 932A, 875C, 875F, 911A, 912A, 931A, 932A Made in USA
Datasheet
Description
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Sensor Type: Type-T Penetration Probe Temperature Range: 400 °F (200 °C) Made in USA Specially designed Ergonomic handle 2-second time constant Applications: Meats, plastics, semi-soft metals Used with models 911A, 912A, 931A, 932A, 875C, 875F, 911A, 912A, 931A, 932A Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Penetration Temperature Probe - 9T604MTC04 - TEGAM, Inc.
Geneva, OH, United States
Penetration Temperature Probe
9T604MTC04
Penetration Temperature Probe 9T604MTC04
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended. Technical Specifications Sensor Type: Type-T Penetration Probe Temperature Range: 400 °F (200 °C) Made in USA Specially designed Ergonomic handle 2-second time constant Applications: Meats, plastics, semi-soft metals Used with models 911A, 912A, 931A, 932A, 875C, 875F, 911A, 912A, 931A, 932A Made in USA

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended.

Technical Specifications

  • Sensor Type: Type-T
  • Penetration Probe
  • Temperature Range: 400 °F (200 °C)
  • Made in USA
  • Specially designed Ergonomic handle
  • 2-second time constant
  • Applications: Meats, plastics, semi-soft metals
  • Used with models 911A, 912A, 931A, 932A, 875C, 875F, 911A, 912A, 931A, 932A
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T604MTC04
Product Name Penetration Temperature Probe
Sensed Temperature 392 F (200 C)
Application Options Designed Specifically for Sanitary Applications
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with Terminal Heads -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple w/ Standard Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details