TEGAM, Inc. RTD Surface Temperature Probe 9Y605TA406

Description
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to +260 °C Time constant 3 second Accuracy:±(0.3 °C + 0.5%) 1/4′ diameter at tip Used with Models 850, 855, 868, 869 Made in USA
Datasheet
Description
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to +260 °C Time constant 3 second Accuracy:±(0.3 °C + 0.5%) 1/4′ diameter at tip Used with Models 850, 855, 868, 869 Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Surface Temperature Probe - 9Y605TA406 - TEGAM, Inc.
Geneva, OH, United States
RTD Surface Temperature Probe
9Y605TA406
RTD Surface Temperature Probe 9Y605TA406
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to +260 °C Time constant 3 second Accuracy:±(0.3 °C + 0.5%) 1/4′ diameter at tip Used with Models 850, 855, 868, 869 Made in USA

Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 5 ft.

Technical Specifications

  • Range: -50 °C to +260 °C
  • Time constant 3 second
  • Accuracy:±(0.3 °C + 0.5%)
  • 1/4″ diameter at tip
  • Used with Models 850, 855, 868, 869
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RTD Temperature Probes
Product Number 9Y605TA406
Product Name RTD Surface Temperature Probe
Sensed Temperature -58 to 500 F (-50 to 260 C)
Reference Resistance 100 Ohms (Most Common)
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details