Thermistor Air/Gas Temperature Probe
Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 3 ft.
Technical Specifications
Range: -40 °C to +150 °C
Time constant 10 second
Accuracy:± 0.2 °C from 0 to 70 °C
1/4′ diameter stainless steel sheath with perforated tip
Used with Models 850, 865, 866
Made in USA
Thermistor Air/Gas Temperature Probe
Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 3 ft.
Technical Specifications
- Range: -40 °C to +150 °C
- Time constant 10 second
- Accuracy:± 0.2 °C from 0 to 70 °C
- 1/4″ diameter stainless steel sheath with perforated tip
- Used with Models 850, 865, 866
- Made in USA