TEGAM, Inc. Datasheets for Laboratory Thermometers
Laboratory thermometers are used to measure temperatures or temperature changes with a high degree of precision. Traditional liquid-in-glass design offers ease of use and low cost.
Laboratory Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Calibrator Thermometer °C & °F (K, J & T) Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as... | |
| Calibrator Thermometer °C & °F (Multi T/C's) Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in... | |
| Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field... | |
| Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or... | |
| Handheld Thermocouple Calibrator 14 Thermocouple Types J / K / T / E / N / B / R / S / G / C / D / L /... | |
| Handheld Thermocouple Calibrator 4 Thermocouple Types J / K / T /E +mV New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need... | |
| Thermistor Thermometer -55 °C to 150 °C, -70 °F to 300 °F Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer... | |
| Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E... | |
| Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or... | |
| Thermocouple Thermometer Factory Tough, Lab Accurate, Single Input K, J, T & E The Model 911B is a single channel digital thermometer compatible with type K, J, T or E... |