TEGAM, Inc. Penetration Temperature Probe, T-Handle 9K104MTC30

Description
30" Penetration Temperature Probe Type K, "T" Handle Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-K Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet
Description
30" Penetration Temperature Probe Type K, "T" Handle Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-K Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Penetration Temperature Probe, T-Handle - 9K104MTC30 - TEGAM, Inc.
Geneva, OH, United States
Penetration Temperature Probe, T-Handle
9K104MTC30
Penetration Temperature Probe, T-Handle 9K104MTC30
30" Penetration Temperature Probe Type K, "T" Handle Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended. Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-K Applications: Meats, plastics, semi-soft metals Penetration Probe 2-second time constant Specially designed ‘T’ handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA

30" Penetration Temperature Probe

Type K, "T" Handle

Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless steel. The 'T' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended.

Technical Specifications

  • Temperature Range: 900 °F (482 °C)
  • Sensor Type: Type-K
  • Applications: Meats, plastics, semi-soft metals
  • Penetration Probe
  • 2-second time constant
  • Specially designed ‘T’ handle
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9K104MTC30
Product Name Penetration Temperature Probe, T-Handle
Sensed Temperature 900 F (482 C)
Application Options Designed Specifically for Sanitary Applications
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
XP Spring-Loaded Thermocouple - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3428956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details