18" Penetration Temperature Probe
Type K
Sturdy Shaft
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended.
Technical Specifications
Temperature Range: 900 °F (482 °C)
Sensor Type: Type-K
Applications: Meats, plastics, semi-soft metals
Penetration Probe
2-second time constant
Specially designed ‘Ergonomic’ handle
Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
Made in USA
18" Penetration Temperature Probe
Type K
Sturdy Shaft
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended.
Technical Specifications
- Temperature Range: 900 °F (482 °C)
- Sensor Type: Type-K
- Applications: Meats, plastics, semi-soft metals
- Penetration Probe
- 2-second time constant
- Specially designed ‘Ergonomic’ handle
- Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
- Made in USA