Ideal for biological and geophysical testing of gases, liquids and subsoil's. This rugged 5-ft. long probe has stranded 22AWG Teflon-insulated wire. The sensor is encapsulated in 304 stainless steel.
| TEGAM, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 9X002PHN36 |
| Product Name | Thermistor Wire Temperature Probe |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Flexible Probe |