TEGAM, Inc. Griddle Temperature Probe 8737A

Description
Griddle Temperature Probe Type K For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated by a Teflon housing. 3-ft armored cable. Technical Specifications Temperature Range: 450 °F (232 °C) Sensor Type: Type-K Applications: Large/small flat surfaces for “hands off” measurement Griddle Probe 2-second time constant 2.5′ diameter, 1.875′ high Used with models911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet
Description
Griddle Temperature Probe Type K For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated by a Teflon housing. 3-ft armored cable. Technical Specifications Temperature Range: 450 °F (232 °C) Sensor Type: Type-K Applications: Large/small flat surfaces for “hands off” measurement Griddle Probe 2-second time constant 2.5′ diameter, 1.875′ high Used with models911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Griddle Temperature Probe - 8737A - TEGAM, Inc.
Geneva, OH, United States
Griddle Temperature Probe
8737A
Griddle Temperature Probe 8737A
Griddle Temperature Probe Type K For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated by a Teflon housing. 3-ft armored cable. Technical Specifications Temperature Range: 450 °F (232 °C) Sensor Type: Type-K Applications: Large/small flat surfaces for “hands off” measurement Griddle Probe 2-second time constant 2.5′ diameter, 1.875′ high Used with models911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA

Griddle Temperature Probe

Type K

For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated by a Teflon housing. 3-ft armored cable.

Technical Specifications

  • Temperature Range: 450 °F (232 °C)
  • Sensor Type: Type-K
  • Applications: Large/small flat surfaces for “hands off” measurement
  • Griddle Probe
  • 2-second time constant
  • 2.5″ diameter, 1.875″ high
  • Used with models911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 8737A
Product Name Griddle Temperature Probe
Sensed Temperature 450 F (232 C)
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Probe Configuration Surface
Unlock Full Specs
to access all available technical data