TEGAM, Inc. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 18" Penetration Temperature Probe Type K, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with... | |
| 18" Penetration Temperature Probe Type K Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless... | |
| 18" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with... | |
| 18" Penetration Temperature Probe Type T Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless... | |
| 3' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple... | |
| 3' Wire Temperature Probe Type T Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass... | |
| 30" Penetration Temperature Probe Type K, "T" Handle Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed... | |
| 30" Penetration Temperature Probe Type K Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless... | |
| 30" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with... | |
| 30" Penetration Temperature Probe Type T Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless... | |
| 36" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 36" long and is constructed with... | |
| 6' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 6 feet of 24 gauge fiberglass insulated thermocouple... | |
| Air/Gas Temperature Probe Type K For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate... | |
| Air/Gas Temperature Probe Type T For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate... | |
| Griddle Temperature Probe Type K For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated... | |
| Hypodermic Temperature Probe Type K Thermocouple This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is... | |
| Hypodermic Temperature Probe Type T The sheath is 3" long and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2... | |
| Immersion Temperature Probe Type J For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. | |
| Immersion Temperature Probe Type K For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless... | |
| Immersion Temperature Probe Type T For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless... | |
| Penetration Temperature Probe Type K Sturdy Shaft Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with... | |
| Surface Temperature Probe Type K For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is... | |
| Surface Temperature Probe Type T For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is... | |
| Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm... | |
| Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable Technical Specifications Measures in 2 sec to +95% of final temperature Tip: 0.09″ Diameter Sensor Type: Type-T Used with... |