TEGAM, Inc. Datasheets for Digital Resistance Meters
Digital resistance meters are instruments that measure electrical resistance. They use solid-state components and display values digitally.
Digital Resistance Meters: Learn more
| Product Name | Notes |
|---|---|
| Bench Top Microohm and Bond Meter 10 µΩ TO 20 Ω The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µΩ to 20Ω. It... | |
| Handheld Megohmmeter 1 MΩ TO 200 MΩ, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. | |
| High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched... | |
| Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µΩ to 20 Ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically... | |
| Low Current Microohm and RTD Meter 10 µΩ to 2 kΩ The Model R1L-D1 is a portable Microohmmeter and RTD monitor for measuring low resistance values with high accuracy. It... | |
| Microohm and Bond Meter 10 μΩ to 20 Ω The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 μΩ to 20 Ω. It is... |