TEGAM, Inc. Datasheets for Megohmmeters
Megohmmeters generate high voltage, low current signals for testing the breakdown strength of electrical insulation. They are called megohmmeters because the insulating resistance of a properly designed product is expressed in mega ohms (M
).
Megohmmeters: Learn more
| Product Name | Notes |
|---|---|
| Handheld Megohmmeter 1 MΩ TO 200 MΩ, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. | |
| Portable Megohmmeter with Surface Probes 1 MΩ TO 200 GΩ, 500V, 3.5 Digit Technical Specifications Rugged Portable Megohmmeter 1 MΩ to 200 GΩ, 3%, 500V, 3.5 Digit, with Model R1M-910-850... | |
| Portable Megohmmeter 1 MΩ TO 200 GΩ, 500V, 3.5 Digit The Model R1M-A is a portable Megohmmeter designed to measure high values of resistance associated with the measurement of insulation... |