OMEGA Engineering, Inc. Thermocouples, Temperature Probes ICSS-18U-12

Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-ICSS-18U-12-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-ICSS-18U-12-ND
Thermocouples, Temperature Probes 5880-ICSS-18U-12-ND
QUICK DISCONNECT THERMOCOUPLE AS

QUICK DISCONNECT THERMOCOUPLE AS

Buy Now Datasheet
Thermocouple, Stainless Steel, 300Mm; Length Omega - 30AC7954 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Stainless Steel, 300Mm; Length Omega
30AC7954
Thermocouple, Stainless Steel, 300Mm; Length Omega 30AC7954
THERMOCOUPLE, STAINLESS STEEL, 300MM; Length:300mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:ICSS Series RoHS Compliant: Yes

THERMOCOUPLE, STAINLESS STEEL, 300MM; Length:300mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:ICSS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-ICSS-18U-12-ND 30AC7954
Product Name Thermocouples, Temperature Probes Thermocouple, Stainless Steel, 300Mm; Length Omega
Diameter or Width Range 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details