OMEGA Engineering, Inc. Thermocouple, Type J, 315Deg C; Thermocouple Type Omega IRCO-002

Description
THERMOCOUPLE, TYPE J, 315DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:315°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, 315DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:315°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, 315Deg C; Thermocouple Type Omega - 65T5814 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 315Deg C; Thermocouple Type Omega
65T5814
Thermocouple, Type J, 315Deg C; Thermocouple Type Omega 65T5814
THERMOCOUPLE, TYPE J, 315DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:315°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, 315DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:315°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 65T5814
Product Name Thermocouple, Type J, 315Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 599 F (0.0 to 315 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple w/ Special Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Base, Noble and Refractory Metal Type N
Element Configuration Single Element; Double Element (optional feature)
View Details
Thermocouple Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details