IGLOO2 Field Programmable Gate Array (FPGA) IC 180 1130496 27696 324-LFBGA, CSPBGA
IC FPGA 180 I/O 324CSBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 180 1130496 27696 325-TFBGA, FCBGA
IC FPGA 180 I/O 324CSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL025-1FCSG325-ND | M2GL025-1FCSG325 | M2GL025-1FCSG325 | M2GL025-1FCSG325 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 325-TFBGA, FCBGA | Other; 325-TFBGA, FCBGA | ||
| Pins | 325 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 27696 | 27696 |