IGLOO2 Field Programmable Gate Array (FPGA) IC 138 933888 12084 256-LFBGA
IC FPGA 138 I/O 256FBGA
IC FPGA 138 I/O 256FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 138 933888 12084 256-LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL010-VF256I-ND | M2GL010-VF256I | M2GL010-VF256I | M2GL010-VF256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 2.625V |