IGLOO2 Field Programmable Gate Array (FPGA) IC 195 933888 12084 400-LFBGA
IC FPGA 195 I/O 400VFBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 195 933888 12084 400-LFBGA
IC FPGA 195 I/O 400VFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL010TS-1VFG400I-ND | M2GL010TS-1VFG400I | M2GL010TS-1VFG400I | M2GL010TS-1VFG400I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 400-LFBGA | Other; 400-LFBGA | ||
| Pins | 400 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 12084 | 12084 |