IGLOO2 Field Programmable Gate Array (FPGA) IC 233 933888 12084 484-BGA
IC FPGA 233 I/O 484FBGA
IC FPGA 233 I/O 484FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 233 933888 12084 484-BGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL010TS-FG484-ND | M2GL010TS-FG484 | M2GL010TS-FG484 | M2GL010TS-FG484 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 12084 | 12084 |