The M2GL025-1FG484 is a member of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring fourth generation flash-based FPGA architecture. It offers a low power, reliable, and secure programmable logic solution, with a gate count that can achieve up to 3.6 times that of previous generations. The device includes efficient 4-input look-up tables (LUTs) with carry chains for enhanced performance and supports multiple embedded memory options, including dual-port and three-port SRAM blocks. This FPGA supports high-speed serial interfaces, including PCI Express (PCIe) and 10 Gbps XAUI/XGMII, along with DDR2/DDR3 memory controllers for fast memory access. It features up to 240 fast math blocks for digital signal processing, making it suitable for applications requiring intensive computation. The device operates at a core voltage of 1.2V and supports a variety of I/O standards, ensuring compatibility with different systems. Security features include intellectual property protection, encrypted user keys, and anti-tamper measures, making it suitable for applications where data integrity is critical. The M2GL025-1FG484 is designed for high reliability, with built-in error correction capabilities and immunity to single event upsets, making it a strong candidate for industrial and military applications.
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1130496 27696 484-BGA
IC FPGA 267 I/O 484FBGA
IC FPGA 267 I/O 484FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1130496 27696 484-BGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL025-1FG484-ND | M2GL025-1FG484 | M2GL025-1FG484 | M2GL025-1FG484 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 27696 | 27696 |