NVE Corporation Angle, Linear Position Measuring AAT101-10E

Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 391-1084-6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1084-6-ND
Angle, Linear Position Measuring 391-1084-6-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 391-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1084-2-ND
Angle, Linear Position Measuring 391-1084-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 391-1084-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1084-1-ND
Angle, Linear Position Measuring 391-1084-1-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AAT101-10E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AAT101-10E
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AAT101-10E
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 391-1084-6-ND AAT101-10E
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC10000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details