BEI Sensors Enclosed Linear Potentiometer 602R2KL.35

Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet
Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Linear Potentiometer - 602R2KL.35 - BEI Sensors
Thousand Oaks, CA, USA
Enclosed Linear Potentiometer
602R2KL.35
Enclosed Linear Potentiometer 602R2KL.35
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Supplier's Site Datasheet
Angle, Linear Position Measuring - 1724-1063-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-1063-ND
Angle, Linear Position Measuring 1724-1063-ND
Resistive Sensor Linear Position Round Shaft Wire Leads

Resistive Sensor Linear Position Round Shaft Wire Leads

Buy Now Datasheet
Sensor; Linear Motion; + 0.35%; 2 in.; 2.1 in. (Min.); 2 Oz. (Max.) (Actuating) - 70029137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Linear Motion; + 0.35%; 2 in.; 2.1 in. (Min.); 2 Oz. (Max.) (Actuating)
70029137
Sensor; Linear Motion; + 0.35%; 2 in.; 2.1 in. (Min.); 2 Oz. (Max.) (Actuating) 70029137
The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to Accommodate Misalignments Smooth Output Delivers High Reliability Specifications: Electrical Travel: 1" to 12" Resistance Range: 1 to 12 Kω Resistance Tolerance: ±20% Independent Linearity: ±0.70 to 0.08% (See Table) Power Rating: 0.25 Watts at 70°C Output Smoothness: 0.01% Resolution: Infinite Insulation Resistance at 500 VDC: 1000 Mω Dielectric Strength: 500 VDC Temperature Range: –55°C to +125°C Mechanical Travel: +0.1" Min. of Electrical Travel Actuation Force: 2 Oz. Max.

The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area.
Features:

  • 7 Models with a Choice of Travel from 1" to 12"
  • Floating Shaft Design to Accommodate Misalignments
  • Smooth Output Delivers High Reliability
    Specifications:
  • Electrical Travel: 1" to 12"
  • Resistance Range: 1 to 12 KΩ
  • Resistance Tolerance: ±20%
  • Independent Linearity: ±0.70 to 0.08% (See Table)
  • Power Rating: 0.25 Watts at 70°C
  • Output Smoothness: 0.01%
  • Resolution: Infinite
  • Insulation Resistance at 500 VDC: 1000 MΩ
  • Dielectric Strength: 500 VDC
  • Temperature Range: –55°C to +125°C
  • Mechanical Travel: +0.1" Min. of Electrical Travel
  • Actuation Force: 2 Oz. Max.
Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 602R2KL.35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
602R2KL.35
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 602R2KL.35
SENSOR LINEAR 50.8MM WIRE LEADS

SENSOR LINEAR 50.8MM WIRE LEADS

Supplier's Site

Technical Specifications

  BEI Sensors DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 602R2KL.35 1724-1063-ND 70029137 602R2KL.35
Product Name Enclosed Linear Potentiometer Angle, Linear Position Measuring Sensor; Linear Motion; + 0.35%; 2 in.; 2.1 in. (Min.); 2 Oz. (Max.) (Actuating) Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Linear Encoder LVDT Linear Position Sensor
Measurement Range 2 inch (50.8 mm) 2.01 inch (51 mm)
Linearity 0.3500 ±% Full Scale 0.3500 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 010315080000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details