BEI Sensors 9600 Series Spring Return Linear Position Sensor Module 9610R3.4KL2.0

Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet
Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9600 Series Spring Return Linear Position Sensor Module - 9610R3.4KL2.0 - BEI Sensors
Thousand Oaks, CA, USA
9600 Series Spring Return Linear Position Sensor Module
9610R3.4KL2.0
9600 Series Spring Return Linear Position Sensor Module 9610R3.4KL2.0
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Supplier's Site Datasheet
Angle, Linear Position Measuring - 1724-1064-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-1064-ND
Angle, Linear Position Measuring 1724-1064-ND
Resistive Sensor Linear Position Round Shaft Solder Lug

Resistive Sensor Linear Position Round Shaft Solder Lug

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1348017-9610R3.4KL2.0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1348017-9610R3.4KL2.0
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1348017-9610R3.4KL2.0
Win Source Part Number: 1348017-9610R3.4KL2. 0 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: 9600 Termination Style: Solder Lug Package: Bulk Standard Package: 25 Technology: Resistive Output: Resistive Actuator Type: Round Shaft Resistance Tolerance: ±25% Resistance: 3.4 kOhms For Measuring: Linear Position Linearity: ±0.5% Linear Range: 0 ~ 25.40mm (0 ~ 1.00") Mounting Type: Chassis Mount Package / Case: Box with Solder Lugs Temperature Range - Operating: -40°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Sensata-BEI Sensors Base Product Number: 9610R3.4 RoHS Status: Not applicable California Prop 65: Warning Information

Win Source Part Number: 1348017-9610R3.4KL2.0
Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Series: 9600
Termination Style: Solder Lug
Package: Bulk
Standard Package: 25
Technology: Resistive
Output: Resistive
Actuator Type: Round Shaft
Resistance Tolerance: ±25%
Resistance: 3.4 kOhms
For Measuring: Linear Position
Linearity: ±0.5%
Linear Range: 0 ~ 25.40mm (0 ~ 1.00")
Mounting Type: Chassis Mount
Package / Case: Box with Solder Lugs
Temperature Range - Operating: -40°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Sensata-BEI Sensors
Base Product Number: 9610R3.4
RoHS Status: Not applicable
California Prop 65: Warning Information

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 9610R3.4KL2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
9610R3.4KL2.0
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 9610R3.4KL2.0
SENSOR LINEAR 25.4MM SOLDER LUG

SENSOR LINEAR 25.4MM SOLDER LUG

Supplier's Site
Sensor; Linear; + 2%; 1 in.; 1.06 in. +0.015 in.; 14.4 Oz. (Max.); + 25% - 70029144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Linear; + 2%; 1 in.; 1.06 in. +0.015 in.; 14.4 Oz. (Max.); + 25%
70029144
Sensor; Linear; + 2%; 1 in.; 1.06 in. +0.015 in.; 14.4 Oz. (Max.); + 25% 70029144
The 9600 Series is a spring return linear motion position sensor highly suited for miniaturized solutions. The 9600 series is designed to be used with microprocessor-based systems, including joysticks, robotics and industrial control automation. An integral slider/contact assembly assures smooth noise free travel over the unit's infinite resolution element. The 9600 Series is ideal for volume use and replacement of other rotary or linear feedback devices. Features: Miniature for Tight Spaces Spring Return Design Allows Interface Free Installation 0.5" to 1.5" Electrical Travel Models for Design Versatility Accepts Industry Standard Flat Terminals Long-Operation Life of 2 Million Operating Cycles

The 9600 Series is a spring return linear motion position sensor highly suited for miniaturized solutions. The 9600 series is designed to be used with microprocessor-based systems, including joysticks, robotics and industrial control automation. An integral slider/contact assembly assures smooth noise free travel over the unit's infinite resolution element. The 9600 Series is ideal for volume use and replacement of other rotary or linear feedback devices.
Features:

  • Miniature for Tight Spaces
  • Spring Return Design Allows Interface Free Installation
  • 0.5" to 1.5" Electrical Travel Models for Design Versatility
  • Accepts Industry Standard Flat Terminals
  • Long-Operation Life of 2 Million Operating Cycles
Supplier's Site

Technical Specifications

  BEI Sensors DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 9610R3.4KL2.0 1724-1064-ND 1348017-9610R3.4KL2.0 9610R3.4KL2.0 70029144
Product Name 9600 Series Spring Return Linear Position Sensor Module Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor; Linear; + 2%; 1 in.; 1.06 in. +0.015 in.; 14.4 Oz. (Max.); + 25%
Sensor Technology Linear Encoder LVDT Linear Position Sensor
Measurement Range 0.8000 inch (20.32 mm) 1 inch (25.4 mm)
Operating Temperature -40 to 275 F (-40 to 135 C) -40 to 275 F (-40 to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
D5W Submersible LVDT Displacement Transducer - D5/300AW - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details