TE Connectivity Angle, Linear Position Measuring 5903-0505-030

Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-1153-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1153-ND
Angle, Linear Position Measuring 223-1153-ND
Resistive Sensor Linear Position Round Shaft Wire Leads

Resistive Sensor Linear Position Round Shaft Wire Leads

Buy Now Datasheet
Position Sensors - 5903-0505-030 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
5903-0505-030
Position Sensors 5903-0505-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 5903-0505-030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
5903-0505-030
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 5903-0505-030
SENSOR LINEAR 12.7MM WIRE LEADS

SENSOR LINEAR 12.7MM WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 223-1153-ND 5903-0505-030 5903-0505-030
Product Name Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details