Bourns, Inc. Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 3382H-1-502

Description
Win Source Part Number: 1038333-3382H-1-502 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: PC Pin Package: Tube Standard Package: 50 Technology: Resistive Output Signal: Clockwise Increase Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 5 kOhms For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 330°, Continuous Mounting Type: Through Hole Package / Case: Module, PC Pins Temperature Range - Operating: -40°C ~ 120°C Alternative Parts (Cross-Reference): SS49E; SS460S; SS443A; LM335Z/NOPB; LM35DZ/NOPB; LM60CIZ/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 3382H1502 Base Product Number: 3382H
Request a Quote Datasheet
Description
Win Source Part Number: 1038333-3382H-1-502 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: PC Pin Package: Tube Standard Package: 50 Technology: Resistive Output Signal: Clockwise Increase Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 5 kOhms For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 330°, Continuous Mounting Type: Through Hole Package / Case: Module, PC Pins Temperature Range - Operating: -40°C ~ 120°C Alternative Parts (Cross-Reference): SS49E; SS460S; SS443A; LM335Z/NOPB; LM35DZ/NOPB; LM60CIZ/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 3382H1502 Base Product Number: 3382H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1038333-3382H-1-502 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1038333-3382H-1-502
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1038333-3382H-1-502
Win Source Part Number: 1038333-3382H-1-502 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: PC Pin Package: Tube Standard Package: 50 Technology: Resistive Output Signal: Clockwise Increase Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±30% Resistance: 5 kOhms For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 330°, Continuous Mounting Type: Through Hole Package / Case: Module, PC Pins Temperature Range - Operating: -40°C ~ 120°C Alternative Parts (Cross-Reference): SS49E; SS460S; SS443A; LM335Z/NOPB; LM35DZ/NOPB; LM60CIZ/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 3382H1502 Base Product Number: 3382H

Win Source Part Number: 1038333-3382H-1-502
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Technology: Resistive
Output Signal: Clockwise Increase
Output: Resistive
Actuator Type: Hole for Shaft
Resistance Tolerance: ±30%
Resistance: 5 kOhms
For Measuring: Rotary Position
Linearity: ±2%
Rotation Angle - Electrical, Mechanical: 0° ~ 330°, Continuous
Mounting Type: Through Hole
Package / Case: Module, PC Pins
Temperature Range - Operating: -40°C ~ 120°C
Alternative Parts (Cross-Reference): SS49E; SS460S; SS443A; LM335Z/NOPB; LM35DZ/NOPB; LM60CIZ/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 3382H1502
Base Product Number: 3382H

Buy Now Datasheet
Angle, Linear Position Measuring - 3382H-1-502-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
3382H-1-502-ND
Angle, Linear Position Measuring 3382H-1-502-ND
Resistive Sensor Rotary Position Hole for Shaft PC Pin

Resistive Sensor Rotary Position Hole for Shaft PC Pin

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 3382H-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
3382H-1-502
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 3382H-1-502
SENSOR ROTARY 330DEG PC PIN

SENSOR ROTARY 330DEG PC PIN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1038333-3382H-1-502 3382H-1-502-ND 3382H-1-502
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Continuous-Time Switch Unipolar Switch - A1101EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
linear-sensors - LD0-CAA1B-1213-3F60-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details