BEI Sensors Enclosed Linear Potentiometer 604R4KL.15

Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet
Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Linear Potentiometer - 604R4KL.15 - BEI Sensors
Thousand Oaks, CA, USA
Enclosed Linear Potentiometer
604R4KL.15
Enclosed Linear Potentiometer 604R4KL.15
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Supplier's Site Datasheet
Angle, Linear Position Measuring - 1724-1224-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-1224-ND
Angle, Linear Position Measuring 1724-1224-ND
Resistive Sensor Linear Position Shaft Wire Leads

Resistive Sensor Linear Position Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 604R4KL.15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
604R4KL.15
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 604R4KL.15
SENSOR LINEAR 101.6MM WIRE LEAD

SENSOR LINEAR 101.6MM WIRE LEAD

Supplier's Site
Sensor; Linear Motion; + 0.1%; 4 in.; 4.1 in. (Min.); 2 Oz. (Max.) (Actuating) - 70029139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Linear Motion; + 0.1%; 4 in.; 4.1 in. (Min.); 2 Oz. (Max.) (Actuating)
70029139
Sensor; Linear Motion; + 0.1%; 4 in.; 4.1 in. (Min.); 2 Oz. (Max.) (Actuating) 70029139
The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to Accommodate Misalignments Smooth Output Delivers High Reliability Specifications: Electrical Travel: 1" to 12" Resistance Range: 1 to 12 Kω Resistance Tolerance: ±20% Independent Linearity: ±0.70 to 0.08% (See Table) Power Rating: 0.25 Watts at 70°C Output Smoothness: 0.01% Resolution: Infinite Insulation Resistance at 500 VDC: 1000 Mω Dielectric Strength: 500 VDC Temperature Range: –55°C to +125°C Mechanical Travel: +0.1" Min. of Electrical Travel Actuation Force: 2 Oz. Max.

The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area.
Features:

  • 7 Models with a Choice of Travel from 1" to 12"
  • Floating Shaft Design to Accommodate Misalignments
  • Smooth Output Delivers High Reliability
    Specifications:
  • Electrical Travel: 1" to 12"
  • Resistance Range: 1 to 12 KΩ
  • Resistance Tolerance: ±20%
  • Independent Linearity: ±0.70 to 0.08% (See Table)
  • Power Rating: 0.25 Watts at 70°C
  • Output Smoothness: 0.01%
  • Resolution: Infinite
  • Insulation Resistance at 500 VDC: 1000 MΩ
  • Dielectric Strength: 500 VDC
  • Temperature Range: –55°C to +125°C
  • Mechanical Travel: +0.1" Min. of Electrical Travel
  • Actuation Force: 2 Oz. Max.
Supplier's Site

Technical Specifications

  BEI Sensors DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 604R4KL.15 1724-1224-ND 604R4KL.15 70029139
Product Name Enclosed Linear Potentiometer Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor; Linear Motion; + 0.1%; 4 in.; 4.1 in. (Min.); 2 Oz. (Max.) (Actuating)
Sensor Technology Linear Encoder LVDT Linear Position Sensor
Measurement Range 4 inch (102 mm) 4.02 inch (102 mm)
Linearity 0.1500 ±% Full Scale 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC2000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Rod Type - LS1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 7.87 inch (25 to 200 mm)
Output Voltage; Current
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details