Vishay Intertechnology, Inc. Position Sensors - Angle, Linear Position Measuring - 34THES2BWF2S22 34THES2BWF2S22

Description
Manufacturer: Vishay Win Source Part Number: 1037021-34THES2BWF2S 22 Termination Style: Wire Leads Mounting: Panel Mount Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: Slotted Shaft For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° to 3600°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1037021-34THES2BWF2S 22 Termination Style: Wire Leads Mounting: Panel Mount Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: Slotted Shaft For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° to 3600°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - 34THES2BWF2S22 - 1037021-34THES2BWF2S22 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - 34THES2BWF2S22
1037021-34THES2BWF2S22
Position Sensors - Angle, Linear Position Measuring - 34THES2BWF2S22 1037021-34THES2BWF2S22
Manufacturer: Vishay Win Source Part Number: 1037021-34THES2BWF2S 22 Termination Style: Wire Leads Mounting: Panel Mount Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: Slotted Shaft For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° to 3600°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1037021-34THES2BWF2S22
Termination Style: Wire Leads
Mounting: Panel Mount
Technology: Hall Effect
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: Slotted Shaft
For Measuring: Rotary Position
Linearity: ±0.5%
Rotation Angle - Electrical, Mechanical: 0° to 3600°, Continuous
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 34THES2BWF2S22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
34THES2BWF2S22
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 34THES2BWF2S22
SENSOR ROTARY 3600DEG WIRE LEADS

SENSOR ROTARY 3600DEG WIRE LEADS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1037021-34THES2BWF2S22 34THES2BWF2S22
Product Name Position Sensors - Angle, Linear Position Measuring - 34THES2BWF2S22 Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Hall Effect Sensor, 4-26.5V, Sip-4; Hall Effect Type Allegro Microsystems - 39X7745 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Output Current
View Details
linear-sensors - LD0-CAA1B-1213-2S00-PAM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details