TT Electronics Angle, Linear Position Measuring 404R1KL1.0

Description
Resistive Sensor Linear Position Round Shaft Solder Turret
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Round Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 987-1026-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
987-1026-ND
Angle, Linear Position Measuring 987-1026-ND
Resistive Sensor Linear Position Round Shaft Solder Turret

Resistive Sensor Linear Position Round Shaft Solder Turret

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 404R1KL1.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
404R1KL1.0
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 404R1KL1.0
SENSOR LINEAR 12.7MM SLD TURRET

SENSOR LINEAR 12.7MM SLD TURRET

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 987-1026-ND 404R1KL1.0
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Angle, Linear Position Measuring - 620-A16601PUCFTN-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
linear-sensors - LD0-CAA1B-1212-5G30-H1B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details