NVE Corporation Angle, Linear Position Measuring AAT001-10E

Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 391-1065-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1065-2-ND
Angle, Linear Position Measuring 391-1065-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 391-1065-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1065-1-ND
Angle, Linear Position Measuring 391-1065-1-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 391-1065-6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1065-6-ND
Angle, Linear Position Measuring 391-1065-6-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1375659-AAT001-10E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1375659-AAT001-10E
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1375659-AAT001-10E
Win Source Part Number: 1375659-AAT001-10E Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: AAT Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-TDFN (2.5x2.5) Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5.5V Resistance: 2.5 mOhms Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Output: Resistive For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous

Win Source Part Number: 1375659-AAT001-10E
Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: NVE Corp/Sensor Products
Series: AAT
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-TDFN (2.5x2.5)
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5.5V
Resistance: 2.5 mOhms
Actuator Type: External Magnet, Not Included
Termination Style: SMD (SMT) Tab
Output: Resistive
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous

Buy Now Datasheet
Angle, Linear Position Measuring - AAT001-10E - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
AAT001-10E
Angle, Linear Position Measuring AAT001-10E
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AAT001-10E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AAT001-10E
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AAT001-10E
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site
Angle/magnetsensor, Digital, 5.5V, Tdfn-6, Full Reel; Hall Effect Type Nve - 72W1047 - Newark, An Avnet Company
Chicago, IL, United States
Angle/magnetsensor, Digital, 5.5V, Tdfn-6, Full Reel; Hall Effect Type Nve
72W1047
Angle/magnetsensor, Digital, 5.5V, Tdfn-6, Full Reel; Hall Effect Type Nve 72W1047
ANGLE/MAGNETSENSOR, DIGITAL, 5.5V, TDFN-6, FULL REEL; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ANGLE/MAGNETSENSOR, DIGITAL, 5.5V, TDFN-6, FULL REEL; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Angle/magnetsensor, Digital, 5.5V, Tdfn-6; Hall Effect Type Nve - 72W1046 - Newark, An Avnet Company
Chicago, IL, United States
Angle/magnetsensor, Digital, 5.5V, Tdfn-6; Hall Effect Type Nve
72W1046
Angle/magnetsensor, Digital, 5.5V, Tdfn-6; Hall Effect Type Nve 72W1046
ANGLE/MAGNETSENSOR, DIGITAL, 5.5V, TDFN-6; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

ANGLE/MAGNETSENSOR, DIGITAL, 5.5V, TDFN-6; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 391-1065-2-ND 1375659-AAT001-10E AAT001-10E AAT001-10E 72W1047
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle/magnetsensor, Digital, 5.5V, Tdfn-6, Full Reel; Hall Effect Type Nve
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1106LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details