Kyocera Corporation Angle, Linear Position Measuring 9168100100

Description
Sensor Angle Slotted Shaft Connector
Request a Quote Datasheet
Description
Sensor Angle Slotted Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 478-9168100100-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
478-9168100100-ND
Angle, Linear Position Measuring 478-9168100100-ND
Sensor Angle Slotted Shaft Connector

Sensor Angle Slotted Shaft Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 9168100100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
9168100100
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 9168100100
HALL-ANGLE-SENSOR 91681/TWO CHAN

HALL-ANGLE-SENSOR 91681/TWO CHAN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 478-9168100100-ND 9168100100
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0163 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details