Bourns, Inc. Angle, Linear Position Measuring 3382G-2-103G

Description
SENSOR ROTARY 330DEG SMD
Request a Quote Datasheet
Description
SENSOR ROTARY 330DEG SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-3382G-2-103GCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-3382G-2-103GCT-ND
Angle, Linear Position Measuring 118-3382G-2-103GCT-ND
SENSOR ROTARY 330DEG SMD

SENSOR ROTARY 330DEG SMD

Buy Now Datasheet
Angle, Linear Position Measuring - 118-3382G-2-103GTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-3382G-2-103GTR-ND
Angle, Linear Position Measuring 118-3382G-2-103GTR-ND
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 118-3382G-2-103GDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-3382G-2-103GDKR-ND
Angle, Linear Position Measuring 118-3382G-2-103GDKR-ND
SENSOR ROTARY 330DEG SMD

SENSOR ROTARY 330DEG SMD

Buy Now Datasheet
Sensors, Transducers Position Sensors Angle, Linear Position Measuring -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring: Rotary Position Technology: Resistive Rotation Angle - Electrical, Mechanical: 0° ~ 330°, Continuous Output Signal: Clockwise Increase Actuator Type: Hole for Shaft

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
For Measuring: Rotary Position
Technology: Resistive
Rotation Angle - Electrical, Mechanical: 0° ~ 330°, Continuous
Output Signal: Clockwise Increase
Actuator Type: Hole for Shaft

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 3382G-2-103G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
3382G-2-103G
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 3382G-2-103G
SENSOR ROTARY 330DEG SMD

SENSOR ROTARY 330DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 118-3382G-2-103GCT-ND 3382G-2-103G
Product Name Angle, Linear Position Measuring Sensors, Transducers Position Sensors Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
 - A1220LLHLX-T - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
linear-sensors - LD0-CAA1B-1212-3D00-H1B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details